onsemi Voltage Reference Type Onsemi NCP431AISNT1G.

Description
Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Onsemi - 23AC7782 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Onsemi
23AC7782
Voltage Reference Type Onsemi 23AC7782
Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 23AC7782
Product Name Voltage Reference Type Onsemi
Type Shunt / Zener
Package Type Other; SOT-23
VREF 2.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD1580ART-R2 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
Voltage Reference - 559-UPC1093T-E1-AZTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; TO-243AA
TC 100 ppm/C
View Details
4 suppliers