Rochester Electronics PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7 ADR291WFRZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860367-ADR291WFRZ-R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.33% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ADR291 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860367-ADR291WFRZ-R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.33% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ADR291 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7 - 860367-ADR291WFRZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7
860367-ADR291WFRZ-R7
PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7 860367-ADR291WFRZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860367-ADR291WFRZ-R7 Series: Automotive Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 2.5V V ±0.33% 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ADR291 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860367-ADR291WFRZ-R7
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.33% 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ADR291
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 860367-ADR291WFRZ-R7
Product Name PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
PMIC - Voltage Reference - ADR290GR - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details