onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCP4318ALSDR2G

Description
Win Source Part Number: 1372630-NCP4318ALSDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4318 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Resonant Converter Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 35V Current - Supply: 8 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1372630-NCP4318ALSDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4318 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Resonant Converter Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 35V Current - Supply: 8 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1372630-NCP4318ALSDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1372630-NCP4318ALSDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1372630-NCP4318ALSDR2G
Win Source Part Number: 1372630-NCP4318ALSDR 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCP4318 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Resonant Converter Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 0V ~ 35V Current - Supply: 8 mA

Win Source Part Number: 1372630-NCP4318ALSDR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCP4318
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Resonant Converter Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0V ~ 35V
Current - Supply: 8 mA

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - NCP4318ALSDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
NCP4318ALSDR2G
PMIC - Power Supply Controllers, Monitors NCP4318ALSDR2G
DUAL CHANNEL SYNCHRONOUS RECTIFI

DUAL CHANNEL SYNCHRONOUS RECTIFI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1372630-NCP4318ALSDR2G NCP4318ALSDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 0V ~ 35V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details