onsemi Dc/dc Ctrl, Sync Buck, 6Mhz, Qfn-40; Supply Voltage Min Onsemi NCP4200MNR2G

Description
DC/DC CTRL, SYNC BUCK, 6MHZ, QFN-40; Supply Voltage Min:1.7V; Supply Voltage Max:24V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:40Pins; Switching Frequency:6MHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, 6MHZ, QFN-40; Supply Voltage Min:1.7V; Supply Voltage Max:24V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:40Pins; Switching Frequency:6MHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, 6Mhz, Qfn-40; Supply Voltage Min Onsemi - 42AC1785 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 6Mhz, Qfn-40; Supply Voltage Min Onsemi
42AC1785
Dc/dc Ctrl, Sync Buck, 6Mhz, Qfn-40; Supply Voltage Min Onsemi 42AC1785
DC/DC CTRL, SYNC BUCK, 6MHZ, QFN-40; Supply Voltage Min:1.7V; Supply Voltage Max:24V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:40Pins; Switching Frequency:6MHz; Product Range:-; MSL:- RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 6MHZ, QFN-40; Supply Voltage Min:1.7V; Supply Voltage Max:24V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:40Pins; Switching Frequency:6MHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Synchronous Buck Converter, Multi Phase, With I2C Interface / Reel Onsemi - 52R8685 - Newark, An Avnet Company
Chicago, IL, United States
Synchronous Buck Converter, Multi Phase, With I2C Interface / Reel Onsemi
52R8685
Synchronous Buck Converter, Multi Phase, With I2C Interface / Reel Onsemi 52R8685
Synchronous Buck Converter, Multi Phase, with I2C Interface / REEL

Synchronous Buck Converter, Multi Phase, with I2C Interface / REEL

Supplier's Site
Switching Controllers VR11.1 4PH CTRL PMBUS ITF - 598-NCP4200MNR2G - Utmel Electronic Limited
Hong Kong, China
Switching Controllers VR11.1 4PH CTRL PMBUS ITF
598-NCP4200MNR2G
Switching Controllers VR11.1 4PH CTRL PMBUS ITF 598-NCP4200MNR2G
Switching Controllers VR11.1 4PH CTRL PMBUS ITF

Switching Controllers VR11.1 4PH CTRL PMBUS ITF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 42AC1785 52R8685 598-NCP4200MNR2G
Product Name Dc/dc Ctrl, Sync Buck, 6Mhz, Qfn-40; Supply Voltage Min Onsemi Synchronous Buck Converter, Multi Phase, With I2C Interface / Reel Onsemi Switching Controllers VR11.1 4PH CTRL PMBUS ITF
Features RoHS RoHS
Supply Voltage Other; 1.7V Other; 5.75V
Pins 40 # 40 #
Technology I2C
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Controllers - 448-CY7C6522324LQXSXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
View Details
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 34R3430R-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details