The NCP360SNT1G is a USB positive overvoltage protection controller with an integrated PMOS FET, designed to disconnect the output when input voltage exceeds 5.675 V or falls below 3.0 V. It is available in a 5-lead TSOP package measuring 3 x 3 mm, and includes an open-drain FLAG output to signal overvoltage faults. The device supports ESD protection up to 15 kV (air) and 8 kV (contact) per IEC61000-4-2, and is Pb-free. External capacitors of 1 µF are required on the IN and OUT pins for proper operation.
USB OVP Driver IC, 5.65V Clamping, TSOP, Surface Mount Product overview: NCP360SNT1G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5.65V, Circuit Protection Fuse, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP360SNT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 149-NCP360SNT1G |
| Product Name | SMD 5.65V Circuit Protection Fuse |
| Approvals / Standards | RoHS |