The NCP349MNTBG is a positive overvoltage protection controller with an internal 65 mΩ NMOS FET, designed to disconnect the output from the input when the supply voltage exceeds 28 V or falls below the undervoltage threshold. It is packaged in a DFN6 1.6 mm × 2 mm surface-mount case with an exposed thermal pad connected to the input. The device includes overvoltage lockout at 5.68 V typical, undervoltage lockout at 2.95 V typical, and an open-drain FLAG output for fault signaling. It meets IEC 61000-4-2 ESD protection levels of 15 kV air and 8 kV contact when bypassed with a 1.0 µF capacitor, operates from -40°C to +85°C, and is RoHS compliant.
AND Gate Based MOSFET Driver, PDSO6
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP349MNTBG |
| Package Type | DFN6 |