The NCP346SN2T1G is an overvoltage protection IC in a SOT-23-5 package, designed to safeguard sensitive electronics from overvoltage transients using an external P-channel FET. It features a nominal overvoltage threshold of 5.5 V, with output turn-off time under 1.0 μs and CNTRL input compatibility with 1.8 V logic levels. The device operates from a 2.5 V to 30 V supply range, with a maximum junction temperature of 150 °C and ambient operating temperature range of -40 °C to 85 °C. It meets HBM ESD protection of 2.5 kV and MM ESD of 250 V per JEDEC standards. The package is Pb-free and compliant with moisture sensitivity level 1.
OVLO 4.55V Voltage Detector, TSOP, 2.5-25V, 650uA Product overview: NCP346SN2T1G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 25V, 650uA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4.55V, 25V, 650uA, Circuit Protection Fuse, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP346SN2T1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 149-NCP346SN2T1G |
| Product Name | 4.55V 25V 650uA Circuit Protection Fuse |
| Approvals / Standards | RoHS |