The NCP345 is an overvoltage protection IC designed to safeguard sensitive circuitry from overvoltage transients by disconnecting the input supply via an external P-channel FET. It is housed in a SOT-23-5 package and operates with a nominal overvoltage threshold of 6.85 V, suitable for single-cell Li-Ion and 3/4-cell NiCd/NiMH applications. The device withstands input voltages up to 30 V and features an overvoltage turn-off time of less than 1.0 μs. It includes undervoltage lockout at 2.8 V nominal and CNTRL input compatibility with 1.8 V logic levels. Maximum power dissipation is 216 mW at 85°C, with an operating ambient temperature range of -40°C to 85°C.
Overvoltage Protection IC, 6.85V, SOT-23-5, 25V, 216mW Product overview: NCP345SNT1G from onsemi is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.85V, 25V, 216mW, SOT-23. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.85V, 25V, 216mW, SOT-23, Circuit Protection Fuse, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-NCP345SNT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 149-NCP345SNT1G |
| Product Name | 6.85V 25V 216mW SOT-23 Circuit Protection Fuse |
| Approvals / Standards | RoHS |