The NCP338 is a 2A ultra-small controlled load switch with an auto-discharge path, designed to isolate battery-powered loads and extend device autonomy. It operates from 1.0 V to 3.6 V and features a 16 mΩ P-channel MOSFET, active-high enable input, and integrated output discharge. Packaged in a 0.8 mm × 1.2 mm WLCSP6 with 0.4 mm pitch, it supports up to 2 A continuous current and dissipates 1 W at 25°C ambient temperature. The device meets ESD ratings of 6 kV HBM and 250 V MM, is moisture sensitive level 1, and is Pb-free.
Buffer/Inverter Based MOSFET Driver, PBGA6
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP338FCCT2G |
| Package Type | BGA6 |