onsemi Power Load Switch, High Side, 5V, Udfn-4; Power Load Switch Type Onsemi NCP330MUTBG

Description
POWER LOAD SWITCH, HIGH SIDE, 5V, UDFN-4; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:3A; On State Resistance:0.026ohm; Distribution Switch Case Style:UDFN; No. of Pins:4Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, HIGH SIDE, 5V, UDFN-4; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:3A; On State Resistance:0.026ohm; Distribution Switch Case Style:UDFN; No. of Pins:4Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, High Side, 5V, Udfn-4; Power Load Switch Type Onsemi - 81Y6926 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, 5V, Udfn-4; Power Load Switch Type Onsemi
81Y6926
Power Load Switch, High Side, 5V, Udfn-4; Power Load Switch Type Onsemi 81Y6926
POWER LOAD SWITCH, HIGH SIDE, 5V, UDFN-4; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:3A; On State Resistance:0.026ohm; Distribution Switch Case Style:UDFN; No. of Pins:4Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, 5V, UDFN-4; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:3A; On State Resistance:0.026ohm; Distribution Switch Case Style:UDFN; No. of Pins:4Pins; Thermal Protection:No; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP330MUTBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP330MUTBG
PMIC - Power Distribution Switches, Load Drivers NCP330MUTBG
IC PWR SWITCH N-CHAN 1:1 4UDFN

IC PWR SWITCH N-CHAN 1:1 4UDFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 81Y6926 NCP330MUTBG
Product Name Power Load Switch, High Side, 5V, Udfn-4; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1544550-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details