LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 059990-NCP3066DR2G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 150kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Buck/Boost/Inverting
IC LED DRIVER RGLTR DIM 8SOIC
IC LED DRVR RGLTR PWM 1.5A 8SOIC
SWITCHING REGULATOR, 8-SOIC FULL REEL; Device Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; MSL:- RoHS Compliant: Yes
LED DRIVER, 1.5A, 250KHZ, SOIC-8; Device Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCP3066DR2GOSDKR-ND | 059990-NCP3066DR2G | 137-NCP3066DR2G | NCP3066DR2G | NCP3066DR2G | 13P5471 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - NCP3066DR2G | Buck Boost 1.5A 40V LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Switching Regulator, 8-Soic Full Reel; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 40 volts | 3 volts | 3 to 40 volts | 3 to 40 volts | ||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| Features | RoHS Compliant | RoHS Compliant |