The NCP302155 is an integrated driver and MOSFET module designed for high-current DC-DC buck power conversion applications, combining a high-side and low-side MOSFET with a driver in a single PQFN31 5x5 mm package. It supports continuous output currents up to 60 A at 300 kHz switching frequency and peak currents of 85 A for 5 µs, with operation up to 2 MHz. The device features an internal bootstrap diode, undervoltage lockout, thermal warning output, and thermal shutdown. It is compatible with 3.3 V or 5 V PWM inputs and supports three-level PWM with zero current detection. Operates over a junction temperature range of -40°C to +150°C and meets MSL 1 moisture sensitivity level. The NCP302155MNTWG is packaged in a 5 x 5 mm PQFN for tape and reel shipping.
NCP302155 - Half Bridge Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP302155MNTWG |
| Package Type | PQFN-DST-SPS55 |