Nexperia B.V. Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia BSS138BK

Description
MOSFET, N CHANNEL, 60V, 0.36A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes
Description
MOSFET, N CHANNEL, 60V, 0.36A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia - 61T7486 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia
61T7486
Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia 61T7486
MOSFET, N CHANNEL, 60V, 0.36A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 0.36A, SOT23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:360mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 61T7486
Product Name Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-BUK7511-55B,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
MOSFETs - 1464890P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details