The NCP302155 is an integrated driver and MOSFET module designed for high-current DC-DC buck power conversion applications, combining a high-side and low-side MOSFET with a driver in a single PQFN31 5×5 mm package. It supports continuous output currents up to 60 A at 300 kHz switching frequency and peak currents up to 85 A for 5 µs, with operation up to 2 MHz. The device includes an internal bootstrap diode, undervoltage lockout, thermal warning output, and thermal shutdown. It is compatible with 3.3 V or 5 V PWM inputs and supports zero current detection and skip mode via SMOD# input. It meets thermal requirements for junction temperatures from -40°C to +150°C and ambient temperatures up to +125°C, with a thermal resistance of 12.4°C/W under an On Semi SPS board. The part is qualified for use in notebooks, tablets, servers, and point-of-load converters.
NCP302155 - Integrated Driver and MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP302155HMNTWG |
| Package Type | QFN31 |