The NCP1835MN20R2GOSTR-N
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
Manufacturer: ON Semiconductor
Win Source Part Number: 141712-NCP1835MN20R2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHRGR LI-ION 4.2V 10-DFN
Charger IC Lithium Ion 10-DFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | NCP1835MN20R2GOSCT-ND | 141712-NCP1835MN20R2G | NCP1835MN20R2G | NCP1835MN20R2G | 598-NCP1835MN20R2G | NCP1835MN20R2G |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - NCP1835MN20R2G | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | IC BATT CHRGR LI-ION 4.2V 10-DFN | Battery Chargers |
| Features | Lead-Free | |||||
| Package Type | 10-VFDFN Exposed Pad | 10-DFN (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Pins | 10 | 10 | ||||
| Cells | 1 | 1 | 1 | |||
| Supply Voltage | 6.5 volts | 6.5 volts | 4.2 volts | 5 volts |