IC BATT CHG LI-ION 1CELL 10DFN
Win Source Part Number: 1081816-NCP1835MN20R
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply (Max): 6.5V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): MCP73113-06SI/MF; MCP73833T-FCI/MF; MCP73113T-06SI/MF; STBC08PMR; ISL6294IRZ-T; ISL6292-2CR3;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP1835MN20R2,
Base Product Number: NCP1835
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Charger IC Lithium Ion 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | NCP1835MN20R2-ND | 1081816-NCP1835MN20R2 | NCP1835MN20R2 | NCP1835MN20R2 | NCP1835MN20R2 |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Pins | 10 | ||||
| Cells | 1 | 1 | |||
| Supply Voltage | 6.5 volts | 4.2 volts |