onsemi Voltage Regulators - Linear NCP161AMX250TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP161AMX250TBG is a linear voltage regulator designed to provide a fixed output voltage of 2.5 V with a maximum output current of 450 mA. It operates within an input voltage range of 1.9 V to 5.5 V and features a low dropout voltage of 150 mV at full load. The device is characterized by ultra-low noise performance, with a typical noise level of 10 µVRMS, and high power supply rejection ratio (PSRR) of 98 dB at 20 mA. The NCP161AMX250TBG has a low quiescent current of 18 µA and a standby current of just 0.1 µA, making it suitable for battery-powered applications. It is stable with small case size ceramic capacitors of 1 µF for both input and output. The regulator is available in multiple package options, including ultra-small Chip Scale Package (CSP) and XDFN4, which are RoHS compliant and lead-free. Typical applications include wireless LAN devices, smartphones, tablets, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The NCP161AMX250TBG is a linear voltage regulator designed to provide a fixed output voltage of 2.5 V with a maximum output current of 450 mA. It operates within an input voltage range of 1.9 V to 5.5 V and features a low dropout voltage of 150 mV at full load. The device is characterized by ultra-low noise performance, with a typical noise level of 10 µVRMS, and high power supply rejection ratio (PSRR) of 98 dB at 20 mA. The NCP161AMX250TBG has a low quiescent current of 18 µA and a standby current of just 0.1 µA, making it suitable for battery-powered applications. It is stable with small case size ceramic capacitors of 1 µF for both input and output. The regulator is available in multiple package options, including ultra-small Chip Scale Package (CSP) and XDFN4, which are RoHS compliant and lead-free. Typical applications include wireless LAN devices, smartphones, tablets, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP161AMX250TBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP161AMX250TBG
Voltage Regulators - Linear NCP161AMX250TBG
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP161AMX250TBG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907791P - RS Components, Ltd.
Specs
Type SO
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details