onsemi Voltage Regulators - Linear NCP161AFCT514T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP161AFCT514T2G is a linear voltage regulator designed to provide a fixed output voltage of 5.14 V with a maximum output current of 450 mA. It operates within an input voltage range of 1.9 V to 5.5 V and features an ultra-low quiescent current of approximately 18 µA, making it suitable for battery-powered applications. The device exhibits a low dropout voltage of 150 mV at full load and offers high power supply rejection ratio (PSRR) of 98 dB at 20 mA, ensuring stable performance in sensitive RF and analog circuits. This regulator is available in a compact WLCSP package measuring 0.64 mm x 0.64 mm, which is advantageous for space-constrained designs. It is stable with small case size ceramic capacitors of 1 µF for both input and output, facilitating easy integration into various applications. The NCP161AFCT514T2G is RoHS compliant and free from lead, aligning with modern environmental standards. Typical applications include wireless LAN devices, smartphones, tablets, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The NCP161AFCT514T2G is a linear voltage regulator designed to provide a fixed output voltage of 5.14 V with a maximum output current of 450 mA. It operates within an input voltage range of 1.9 V to 5.5 V and features an ultra-low quiescent current of approximately 18 µA, making it suitable for battery-powered applications. The device exhibits a low dropout voltage of 150 mV at full load and offers high power supply rejection ratio (PSRR) of 98 dB at 20 mA, ensuring stable performance in sensitive RF and analog circuits. This regulator is available in a compact WLCSP package measuring 0.64 mm x 0.64 mm, which is advantageous for space-constrained designs. It is stable with small case size ceramic capacitors of 1 µF for both input and output, facilitating easy integration into various applications. The NCP161AFCT514T2G is RoHS compliant and free from lead, aligning with modern environmental standards. Typical applications include wireless LAN devices, smartphones, tablets, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP161AFCT514T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP161AFCT514T2G
Voltage Regulators - Linear NCP161AFCT514T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP161AFCT514T2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details