onsemi Voltage Regulators - Linear NCP160BMX285TBG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP160BMX285TBG is a linear voltage regulator designed to provide a fixed output voltage of 2.85 V with a maximum output current of 250 mA. It operates within an input voltage range of 1.9 V to 5.5 V and features a low dropout voltage of 80 mV at 250 mA. The device is characterized by ultra-low noise performance, with a typical noise level of 10 µVRMS, and high power supply rejection ratio (PSRR) of 98 dB at 20 mA and 1 kHz frequency. The NCP160BMX285TBG has a low quiescent current of 18 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. It is stable with small case size ceramic capacitors of 1 µF for both input and output. The regulator is available in a compact 4-pin XDFN package measuring 1 mm x 1 mm, and it is compliant with RoHS standards. Typical applications include wireless LAN devices, smartphones, tablets, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The NCP160BMX285TBG is a linear voltage regulator designed to provide a fixed output voltage of 2.85 V with a maximum output current of 250 mA. It operates within an input voltage range of 1.9 V to 5.5 V and features a low dropout voltage of 80 mV at 250 mA. The device is characterized by ultra-low noise performance, with a typical noise level of 10 µVRMS, and high power supply rejection ratio (PSRR) of 98 dB at 20 mA and 1 kHz frequency. The NCP160BMX285TBG has a low quiescent current of 18 µA and a standby current of 0.1 µA, making it suitable for battery-powered applications. It is stable with small case size ceramic capacitors of 1 µF for both input and output. The regulator is available in a compact 4-pin XDFN package measuring 1 mm x 1 mm, and it is compliant with RoHS standards. Typical applications include wireless LAN devices, smartphones, tablets, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP160BMX285TBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP160BMX285TBG
Voltage Regulators - Linear NCP160BMX285TBG
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-XDFN (1x1)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP160BMX285TBG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details