ONSEMI
NCP1450ASN50T1 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
onsemi
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP1450ASN50T1
Description
IC REG CTRLR BOOST 5TSOP
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC REG CTRLR BOOST 5TSOP
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP1450ASN50T1
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
NCP1450ASN50T1 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS485
Device Type
Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tape & Reel (TR)
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details