Infineon Technologies AG Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221 XDPS2221

Description
Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC The XDP™ digital power XDPS2221 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from literature) conversion features. The high level of integration allows for seamless operation as well as optimal control of the two conversion stages, delivering class-leading performance. This innovative controller enables high power density designs and high system efficiency meeting international regulatory standards on power efficiency (such as EU CoC Version 5 Tier 2 and DoE Level VI) as well as an effective control of the wide output voltage for the latest USB-PD extended power range (EPR) standard V3.1. It is very well suited to drive GaN-based devices, such as Infineon’s CoolGaN™ switches. This product is only available on demand, please contact us here to place your request or receive more information. High level of integration – see what’s inside the device The XDPS2221 controller is integrated with a high-side driver coupled with a coreless transformer and a low-side driver driving the high- and the low-side switches of the HFB stage, as well as a driver for the PFC switch. It enables a simple system structure out of the traditional flyback topology, but comes with the performance of a resonant half-bridge converter. The integrated, multi-mode PFC controller utilizes a quasi-resonant switching scheme, which operates in critical conduction mode and ensures high efficiency across different line input and load conditions. In addition, a 600 V start-up cell offers big BOM savings. A comprehensive suite of protection offers a reliable operation under all operating conditions. Besides these, the controller has an embedded digital core and supports system fine-tuning by configurable parameters. This allows taking this controller as a development platform for different applications and/or power levels and makes the life of power system design engineers easier. Key features High-performance multi-mode PFC with critical conduction mode operation High efficiency multi-mode hybrid-flyback topology with adaptive resonant period Supports USB-PD standard V3.1 extended power range (EPR) with wide output voltage up to 28 V For output voltage up to 48 V, please refer to this product: XDP™ digital power XDPS2222 Highly integrated combo controller for the PFC and hybrid flyback topology, including a 600 V start-up cell DSO-14 (150-mil) package Key benefits Low no-load input standby power performance Low BOM cost and count Low standby and high efficiency across various line/load conditions High power density and high switching frequency Easily configurable Optimization via GUI tools Target applications Adapters and chargers with ultra-high power density with extended power range (EPR) Applications 48 V intermediate bus converter (IBC) Adapters and chargers Consumer electronics Cordless power tools and outdoor power equipment Semiconductor solutions for home entertainment applications
Request a Quote Datasheet
Description
Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC The XDP™ digital power XDPS2221 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from literature) conversion features. The high level of integration allows for seamless operation as well as optimal control of the two conversion stages, delivering class-leading performance. This innovative controller enables high power density designs and high system efficiency meeting international regulatory standards on power efficiency (such as EU CoC Version 5 Tier 2 and DoE Level VI) as well as an effective control of the wide output voltage for the latest USB-PD extended power range (EPR) standard V3.1. It is very well suited to drive GaN-based devices, such as Infineon’s CoolGaN™ switches. This product is only available on demand, please contact us here to place your request or receive more information. High level of integration – see what’s inside the device The XDPS2221 controller is integrated with a high-side driver coupled with a coreless transformer and a low-side driver driving the high- and the low-side switches of the HFB stage, as well as a driver for the PFC switch. It enables a simple system structure out of the traditional flyback topology, but comes with the performance of a resonant half-bridge converter. The integrated, multi-mode PFC controller utilizes a quasi-resonant switching scheme, which operates in critical conduction mode and ensures high efficiency across different line input and load conditions. In addition, a 600 V start-up cell offers big BOM savings. A comprehensive suite of protection offers a reliable operation under all operating conditions. Besides these, the controller has an embedded digital core and supports system fine-tuning by configurable parameters. This allows taking this controller as a development platform for different applications and/or power levels and makes the life of power system design engineers easier. Key features High-performance multi-mode PFC with critical conduction mode operation High efficiency multi-mode hybrid-flyback topology with adaptive resonant period Supports USB-PD standard V3.1 extended power range (EPR) with wide output voltage up to 28 V For output voltage up to 48 V, please refer to this product: XDP™ digital power XDPS2222 Highly integrated combo controller for the PFC and hybrid flyback topology, including a 600 V start-up cell DSO-14 (150-mil) package Key benefits Low no-load input standby power performance Low BOM cost and count Low standby and high efficiency across various line/load conditions High power density and high switching frequency Easily configurable Optimization via GUI tools Target applications Adapters and chargers with ultra-high power density with extended power range (EPR) Applications 48 V intermediate bus converter (IBC) Adapters and chargers Consumer electronics Cordless power tools and outdoor power equipment Semiconductor solutions for home entertainment applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221 - XDPS2221 - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221
XDPS2221
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221 XDPS2221
Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC The XDP™ digital power XDPS2221 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from literature) conversion features. The high level of integration allows for seamless operation as well as optimal control of the two conversion stages, delivering class-leading performance. This innovative controller enables high power density designs and high system efficiency meeting international regulatory standards on power efficiency (such as EU CoC Version 5 Tier 2 and DoE Level VI) as well as an effective control of the wide output voltage for the latest USB-PD extended power range (EPR) standard V3.1. It is very well suited to drive GaN-based devices, such as Infineon’s CoolGaN™ switches. This product is only available on demand, please contact us here to place your request or receive more information. High level of integration – see what’s inside the device The XDPS2221 controller is integrated with a high-side driver coupled with a coreless transformer and a low-side driver driving the high- and the low-side switches of the HFB stage, as well as a driver for the PFC switch. It enables a simple system structure out of the traditional flyback topology, but comes with the performance of a resonant half-bridge converter. The integrated, multi-mode PFC controller utilizes a quasi-resonant switching scheme, which operates in critical conduction mode and ensures high efficiency across different line input and load conditions. In addition, a 600 V start-up cell offers big BOM savings. A comprehensive suite of protection offers a reliable operation under all operating conditions. Besides these, the controller has an embedded digital core and supports system fine-tuning by configurable parameters. This allows taking this controller as a development platform for different applications and/or power levels and makes the life of power system design engineers easier. Key features High-performance multi-mode PFC with critical conduction mode operation High efficiency multi-mode hybrid-flyback topology with adaptive resonant period Supports USB-PD standard V3.1 extended power range (EPR) with wide output voltage up to 28 V For output voltage up to 48 V, please refer to this product: XDP™ digital power XDPS2222 Highly integrated combo controller for the PFC and hybrid flyback topology, including a 600 V start-up cell DSO-14 (150-mil) package Key benefits Low no-load input standby power performance Low BOM cost and count Low standby and high efficiency across various line/load conditions High power density and high switching frequency Easily configurable Optimization via GUI tools Target applications Adapters and chargers with ultra-high power density with extended power range (EPR) Applications 48 V intermediate bus converter (IBC) Adapters and chargers Consumer electronics Cordless power tools and outdoor power equipment Semiconductor solutions for home entertainment applications

Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC

The XDP™ digital power XDPS2221 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from literature) conversion features. The high level of integration allows for seamless operation as well as optimal control of the two conversion stages, delivering class-leading performance.

This innovative controller enables high power density designs and high system efficiency meeting international regulatory standards on power efficiency (such as EU CoC Version 5 Tier 2 and DoE Level VI) as well as an effective control of the wide output voltage for the latest USB-PD extended power range (EPR) standard V3.1. It is very well suited to drive GaN-based devices, such as Infineon’s CoolGaN™ switches.

This product is only available on demand, please contact us here to place your request or receive more information.


High level of integration – see what’s inside the device


The XDPS2221 controller is integrated with a high-side driver coupled with a coreless transformer and a low-side driver driving the high- and the low-side switches of the HFB stage, as well as a driver for the PFC switch. It enables a simple system structure out of the traditional flyback topology, but comes with the performance of a resonant half-bridge converter. The integrated, multi-mode PFC controller utilizes a quasi-resonant switching scheme, which operates in critical conduction mode and ensures high efficiency across different line input and load conditions. In addition, a 600 V start-up cell offers big BOM savings. A comprehensive suite of protection offers a reliable operation under all operating conditions.

Besides these, the controller has an embedded digital core and supports system fine-tuning by configurable parameters. This allows taking this controller as a development platform for different applications and/or power levels and makes the life of power system design engineers easier.


Key features


  • High-performance multi-mode PFC with critical conduction mode operation
  • High efficiency multi-mode hybrid-flyback topology with adaptive resonant period
  • Supports USB-PD standard V3.1 extended power range (EPR) with wide output voltage up to 28 V
  • For output voltage up to 48 V, please refer to this product: XDP™ digital power XDPS2222
  • Highly integrated combo controller for the PFC and hybrid flyback topology, including a 600 V start-up cell
  • DSO-14 (150-mil) package

Key benefits


  • Low no-load input standby power performance
  • Low BOM cost and count
  • Low standby and high efficiency across various line/load conditions
  • High power density and high switching frequency
  • Easily configurable
  • Optimization via GUI tools

Target applications


  • Adapters and chargers
    • with ultra-high power density
    • with extended power range (EPR)

Applications

  • 48 V intermediate bus converter (IBC)
  • Adapters and chargers
  • Consumer electronics
  • Cordless power tools and outdoor power equipment
  • Semiconductor solutions for home entertainment applications
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number XDPS2221
Product Name Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2221
Package Type Other; PG-DSO-14
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0680JZ - 068366-ICE3BR0680JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 82 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
AC-DC PWM-PFC Controller, PWM-QR (quasi resonant) Flyback ICs - ICE5QSBG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 129 C (-40 to 264 F)
Configuration / Function Flyback
View Details
AC DC Converters, Offline Switches - ICE5GR4780AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 15 watts
View Details
2 suppliers