Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG ICE3B0365JG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068360-ICE3B0365JG Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DSO-12 Supply Voltage - Operating: 10.3 V to 26 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068360-ICE3B0365JG Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DSO-12 Supply Voltage - Operating: 10.3 V to 26 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG - 068360-ICE3B0365JG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG
068360-ICE3B0365JG
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG 068360-ICE3B0365JG
Manufacturer: Infineon Technologies Win Source Part Number: 068360-ICE3B0365JG Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 22W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DSO-12 Supply Voltage - Operating: 10.3 V to 26 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068360-ICE3B0365JG
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 22W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 130°C (TJ)
Case / Package: PG-DSO-12
Supply Voltage - Operating: 10.3 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3B0365JG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3B0365JG
AC DC Converters, Offline Switches ICE3B0365JG
Converter Offline Flyback Topology 67kHz PG-DSO-12

Converter Offline Flyback Topology 67kHz PG-DSO-12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 068360-ICE3B0365JG ICE3B0365JG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG AC DC Converters, Offline Switches
Package Type Other; PG-DSO-12 Other; 12-BSOP (0.295\", 7.50mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers