onsemi SOIC Power Management IC NCP1252ADR2G

Description
PWM Controller, Current Mode, for Forward and Flyback Applications, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP1252ADR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1252ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWM Controller, Current Mode, for Forward and Flyback Applications, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP1252ADR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1252ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Power Management IC
748-NCP1252ADR2G
SOIC Power Management IC 748-NCP1252ADR2G
PWM Controller, Current Mode, for Forward and Flyback Applications, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP1252ADR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1252ADR2G can be used for catalog matching and distributor lookup.

PWM Controller, Current Mode, for Forward and Flyback Applications, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP1252ADR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1252ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252ADR2G - 024924-NCP1252ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252ADR2G
024924-NCP1252ADR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252ADR2G 024924-NCP1252ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024924-NCP1252ADR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 48% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Family Name: NCP1252 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 28 V Alternative Parts (Cross-Reference): NCP1252APG; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024924-NCP1252ADR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Family Name: NCP1252
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 28 V
Alternative Parts (Cross-Reference): NCP1252APG;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP1252ADR2G
Switching Controllers NCP1252ADR2G
Switching Controllers CURR MDE PWM CNTRLR FWD FLYBCK APPS

Switching Controllers CURR MDE PWM CNTRLR FWD FLYBCK APPS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-NCP1252ADR2G 024924-NCP1252ADR2G NCP1252ADR2G
Product Name SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252ADR2G Switching Controllers
Package Type Other; SOIC SOIC; Other; 8-SOIC
Output Voltage 10 volts
Operating Temperature -25 C (-13 F) -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback, Forward
Unlock Full Specs
to access all available technical data