The A4402 is a dual-output regulator integrating a 2 MHz constant on-time buck converter and a 250 mA linear regulator in a single 16-pin eTSSOP package with an exposed thermal pad for improved heat dissipation. It supports input voltages from 6 to 50 V and operates over an ambient temperature range of -40°C to 150°C for the K variant. Features include adjustable output voltages, power-on reset, watchdog input, overcurrent protection, undervoltage lockout, and thermal shutdown. The device is designed for automotive and industrial applications requiring efficient core and I/O voltage regulation.
The A4402 simplifies power supply design for microcontrollers and DSPs by integrating a 2 MHz buck regulator and an LDO in a single package. This dual-output regulator offers adjustable output voltages, integrated power-on reset, a watchdog timer, and overcurrent/thermal protection for robust performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 16-eTSSOP-EP
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 16-eTSSOP-EP
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 16-eTSSOP-EP
Switching Regulator, Current-mode, 1A, 2000kHz Switching Freq-Max, PDSO16, LEAD FREE, MO-153ABT, TSSOP-16 Product overview: A4402KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 2000kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 2000kHz, TSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-A4402KLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 112150-A4402KLPTR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 2MHz
Number of Outputs: 2
Voltage/Current - Output 1: 3.3 V to 5 V, 1A
Voltage/Current - Output 2: 1.8 V to 3.3 V, 250mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-TSSOP-EP
Purpose: Automotive
Supply Voltage - Operating: 6 V to 50 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 2MHz 16-eTSSOP-EP
IC REG DL BUCK/LNR 2MHZ 16TSSOP
IC REG DL BUCK/LNR 2MHZ 16TSSOP
IC REG DL BUCK/LNR 2MHZ 16TSSOP
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | A4402KLPTR-T | 620-1462-1-ND | 776-A4402KLPTR-T | 112150-A4402KLPTR-T | A4402KLPTR-T | A4402KLPTR-T | A4402KLPTR-T | A4402KLPTR-T |
| Product Name | Dual Output Regulator | Voltage Regulators - Linear + Switching | 1A 2000kHz TSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - A4402KLPTR-T | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Output Voltage Type | Adjustable / Variable | |||||||
| Package Type | Other; 16-Pin eTSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; TSSOP | SSOP; Other; 16-TSSOP-EP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | |
| Regulator Type | Standard; Low Dropout | |||||||
| Output Voltage | 3.3 to 5 volts | |||||||
| IOUT | 1 amps |