Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 ADP1173AR-12

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910600-ADP1173AR-12 Operating Temperature Range: 0°C ~ 70°C Features: Buck-Boost Switching Regulator IC Positive Fixed 12V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910600-ADP1173AR-12 Operating Temperature Range: 0°C ~ 70°C Features: Buck-Boost Switching Regulator IC Positive Fixed 12V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 - 910600-ADP1173AR-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12
910600-ADP1173AR-12
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 910600-ADP1173AR-12
Manufacturer: Analog Devices Inc. Win Source Part Number: 910600-ADP1173AR-12 Operating Temperature Range: 0°C ~ 70°C Features: Buck-Boost Switching Regulator IC Positive Fixed 12V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910600-ADP1173AR-12
Operating Temperature Range: 0°C ~ 70°C
Features: Buck-Boost Switching Regulator IC Positive Fixed 12V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1173AR-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1173AR-12
PMIC - Voltage Regulators - DC DC Switching Regulators ADP1173AR-12
MICROPOWER DC-DC CONVERTER

MICROPOWER DC-DC CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 910600-ADP1173AR-12 ADP1173AR-12
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE3AR1580VJZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details
2 suppliers
Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers