Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060AD060R2G NCP1060AD060R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886855-NCP1060AD060R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 60kHz 10-SOIC Package: Bulk Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 7V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886855-NCP1060AD060R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 60kHz 10-SOIC Package: Bulk Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 7V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060AD060R2G - 886855-NCP1060AD060R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060AD060R2G
886855-NCP1060AD060R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060AD060R2G 886855-NCP1060AD060R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886855-NCP1060AD060R 2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Buck, Flyback Topology 60kHz 10-SOIC Package: Bulk Package: 10-SOP (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 7V ~ 20V Categories: Integrated Circuits (ICs) Case / Package: 10-SOIC Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886855-NCP1060AD060R2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Buck, Flyback Topology 60kHz 10-SOIC
Package: Bulk
Package: 10-SOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 7V ~ 20V
Categories: Integrated Circuits (ICs)
Case / Package: 10-SOIC
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 886855-NCP1060AD060R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060AD060R2G
Package Type SOIC; Other; 10-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details