Win Source Part Number: 1372931-LD15-23B09R2
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 33 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: 305RAC / LD-R2
Package: Tray
Product Status: Active
Package / Case: 5-DIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial), Medical
Size / Dimension: 1.87" L x 1.06" W x 0.93" H (47.6mm x 26.8mm x 23.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.67A
Power (Watts): 15 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 9V
Efficiency: 84%
Standard Number: 60335-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±1%
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1372931-LD15-23B09R2 |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Tray |