PWM CONTROLLER, 18V, SOIC-16; Input Voltage:100V; Output Voltage:-; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:18V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:500kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 81Y6893 |
| Product Name | Pwm Controller, 18V, Soic-16; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |