Infineon Technologies AG 6V 32V Motor Driver IC TLE4205GXUMA1

Description
IC MOTOR DRIVER 6V-32V 20DSO Product overview: TLE4205GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205GXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 6V-32V 20DSO Product overview: TLE4205GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205GXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 32V Motor Driver IC
744-TLE4205GXUMA1
6V 32V Motor Driver IC 744-TLE4205GXUMA1
IC MOTOR DRIVER 6V-32V 20DSO Product overview: TLE4205GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205GXUMA1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 6V-32V 20DSO Product overview: TLE4205GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4205GXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - TLE4205GXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TLE4205GXUMA1TR-ND
Motor Drivers, Controllers TLE4205GXUMA1TR-ND
Motor Driver Bipolar Parallel PG-DSO-20-17

Motor Driver Bipolar Parallel PG-DSO-20-17

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TLE4205GXUMA1 - 113575-TLE4205GXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE4205GXUMA1
113575-TLE4205GXUMA1
PMIC - PMIC - Motor Drivers, Controllers - TLE4205GXUMA1 113575-TLE4205GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 113575-TLE4205GXUMA1 Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 6 V to 32 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-DSO-20-17 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 6 V to 32 V Alternative Parts (Cross-Reference): AMIS30621C6217RG; BD6387EFV-E2; DRV8873SPWPRQ1; TLE4205GXUMA1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 113575-TLE4205GXUMA1
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 6 V to 32 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-DSO-20-17
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 32 V
Alternative Parts (Cross-Reference): AMIS30621C6217RG; BD6387EFV-E2; DRV8873SPWPRQ1; TLE4205GXUMA1;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - TLE4205GXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
TLE4205GXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers TLE4205GXUMA1
IC MOTOR DRIVER 6V-32V 20DSO

IC MOTOR DRIVER 6V-32V 20DSO

Supplier's Site
Motor Drivers, Controllers - TLE4205GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE4205GXUMA1
Motor Drivers, Controllers TLE4205GXUMA1
Motor Driver Bipolar Parallel PG-DSO-20-17

Motor Driver Bipolar Parallel PG-DSO-20-17

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - TLE4205GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE4205GXUMA1
PMIC - Motor Drivers, Controllers TLE4205GXUMA1
IC MOTOR DRIVER 6V-32V 20DSO

IC MOTOR DRIVER 6V-32V 20DSO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-TLE4205GXUMA1 TLE4205GXUMA1TR-ND 113575-TLE4205GXUMA1 TLE4205GXUMA1 TLE4205GXUMA1 TLE4205GXUMA1
Product Name 6V 32V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - TLE4205GXUMA1 Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 32 volts 6 to 32 volts 6 to 32 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "20-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0069FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA (G2) - FRN0003G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-1-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details