onsemi Interface - Interface - Analog Switches - Special Purpose - NCN9252MUTAG NCN9252MUTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081855-NCN9252MUTAG Packaging: Reel - TR Features: USB 2.0 Applications: USB, UART Switch Circuit: DP3T -3db Bandwidth: 525MHz Number of Channels: 2 Family Name: NCN9252 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 1.65 V to 4.5 V Introduction Date: May 14, 2010 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081855-NCN9252MUTAG Packaging: Reel - TR Features: USB 2.0 Applications: USB, UART Switch Circuit: DP3T -3db Bandwidth: 525MHz Number of Channels: 2 Family Name: NCN9252 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 1.65 V to 4.5 V Introduction Date: May 14, 2010 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NCN9252MUTAG - 1081855-NCN9252MUTAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NCN9252MUTAG
1081855-NCN9252MUTAG
Interface - Interface - Analog Switches - Special Purpose - NCN9252MUTAG 1081855-NCN9252MUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1081855-NCN9252MUTAG Packaging: Reel - TR Features: USB 2.0 Applications: USB, UART Switch Circuit: DP3T -3db Bandwidth: 525MHz Number of Channels: 2 Family Name: NCN9252 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4.5 Ohm Case / Package: 12-UQFN (1.7x2) Single Supply Voltage (V+): 1.65 V to 4.5 V Introduction Date: May 14, 2010 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081855-NCN9252MUTAG
Packaging: Reel - TR
Features: USB 2.0
Applications: USB, UART
Switch Circuit: DP3T
-3db Bandwidth: 525MHz
Number of Channels: 2
Family Name: NCN9252
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4.5 Ohm
Case / Package: 12-UQFN (1.7x2)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Introduction Date: May 14, 2010
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NCN9252MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NCN9252MUTAG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NCN9252MUTAG
NCN9252 - DP3T DATA SWITCH, USB

NCN9252 - DP3T DATA SWITCH, USB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1081855-NCN9252MUTAG NCN9252MUTAG
Product Name Interface - Interface - Analog Switches - Special Purpose - NCN9252MUTAG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
Octal buffer/line driver; 3-state - 74ALVC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details