onsemi Interface - Interface - Analog Switches - Special Purpose - NCN7200MTTWG NCN7200MTTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081852-NCN7200MTTWG Packaging: Reel - TR Features: 10/100/1000 Base-T Applications: Networking -3db Bandwidth: 750MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 16 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081852-NCN7200MTTWG Packaging: Reel - TR Features: 10/100/1000 Base-T Applications: Networking -3db Bandwidth: 750MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 16 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NCN7200MTTWG - 1081852-NCN7200MTTWG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NCN7200MTTWG
1081852-NCN7200MTTWG
Interface - Interface - Analog Switches - Special Purpose - NCN7200MTTWG 1081852-NCN7200MTTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1081852-NCN7200MTTWG Packaging: Reel - TR Features: 10/100/1000 Base-T Applications: Networking -3db Bandwidth: 750MHz Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 16 Ohm Case / Package: 42-WQFN (3.5x9.0) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081852-NCN7200MTTWG
Packaging: Reel - TR
Features: 10/100/1000 Base-T
Applications: Networking
-3db Bandwidth: 750MHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 16 Ohm
Case / Package: 42-WQFN (3.5x9.0)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NCN7200MTTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NCN7200MTTWG
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NCN7200MTTWG
IC MUX/DEMUX OCTAL 1X2 42WQFN

IC MUX/DEMUX OCTAL 1X2 42WQFN

Supplier's Site
Analog Switches - Special Purpose - NCN7200MTTWG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
NCN7200MTTWG
Analog Switches - Special Purpose NCN7200MTTWG
IC MUX/DEMUX OCTAL 1X2 42WQFN

IC MUX/DEMUX OCTAL 1X2 42WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1081852-NCN7200MTTWG NCN7200MTTWG NCN7200MTTWG
Product Name Interface - Interface - Analog Switches - Special Purpose - NCN7200MTTWG Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - ADM6996LC-AC-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9995KCPZRL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details