onsemi Interface - Interface - Specialized - NCN6804MNR2G NCN6804MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 103640-NCN6804MNR2G Packaging: Reel - TR Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 103640-NCN6804MNR2G Packaging: Reel - TR Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCN6804MNR2G - 103640-NCN6804MNR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCN6804MNR2G
103640-NCN6804MNR2G
Interface - Interface - Specialized - NCN6804MNR2G 103640-NCN6804MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 103640-NCN6804MNR2G Packaging: Reel - TR Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 103640-NCN6804MNR2G
Packaging: Reel - TR
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - NCN6804MNR2G - ODG (Origin Data Global)
Shenzhen, China
Specialized
NCN6804MNR2G
Specialized NCN6804MNR2G
IC INTERFACE SPECIALIZED 32QFN

IC INTERFACE SPECIALIZED 32QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN6804MNR2G
Integrated Circuits (ICs) - Interface - Specialized NCN6804MNR2G
IC INTERFACE SPECIALIZED 32QFN

IC INTERFACE SPECIALIZED 32QFN

Supplier's Site
Interface - Specialized - NCN6804MNR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCN6804MNR2G
Interface - Specialized NCN6804MNR2G
IC INTERFACE SPECIALIZED 32QFN

IC INTERFACE SPECIALIZED 32QFN

Supplier's Site Datasheet
Specialized - NCN6804MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN6804MNR2G
Specialized NCN6804MNR2G
Smart Card Interface 32-QFN (5x5)

Smart Card Interface 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 103640-NCN6804MNR2G NCN6804MNR2G NCN6804MNR2G NCN6804MNR2G NCN6804MNR2G
Product Name Interface - Interface - Specialized - NCN6804MNR2G Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V Other Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260837-SI32283-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers