onsemi Interface - Interface - Specialized - NCN6024DTBR2G NCN6024DTBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229879-NCN6024DTBR2 G Packaging: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Applications: Smart Card Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Microcontroller Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): NCN6010DTBR2; NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229879-NCN6024DTBR2 G Packaging: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Applications: Smart Card Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Microcontroller Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): NCN6010DTBR2; NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCN6024DTBR2G - 1229879-NCN6024DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCN6024DTBR2G
1229879-NCN6024DTBR2G
Interface - Interface - Specialized - NCN6024DTBR2G 1229879-NCN6024DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229879-NCN6024DTBR2 G Packaging: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Applications: Smart Card Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Microcontroller Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): NCN6010DTBR2; NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229879-NCN6024DTBR2G
Packaging: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Applications: Smart Card
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: Microcontroller
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): NCN6010DTBR2; NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - NCN6024DTBR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCN6024DTBR2G
Interface - Specialized NCN6024DTBR2G
IC INTERFACE SPECIALIZED 28TSSOP

IC INTERFACE SPECIALIZED 28TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN6024DTBR2G
Integrated Circuits (ICs) - Interface - Specialized NCN6024DTBR2G
IC INTERFACE SPECIALIZED 28TSSOP

IC INTERFACE SPECIALIZED 28TSSOP

Supplier's Site
Specialized - NCN6024DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN6024DTBR2G
Specialized NCN6024DTBR2G
Smart Card Interface 28-TSSOP

Smart Card Interface 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1229879-NCN6024DTBR2G NCN6024DTBR2G NCN6024DTBR2G NCN6024DTBR2G
Product Name Interface - Interface - Specialized - NCN6024DTBR2G Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface - Interface - Controllers - ADM8515X-AC-T1 - 039136-ADM8515X-AC-T1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-LQFP-100
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 5414/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details