onsemi Logic - Logic - Translators, Level Shifters - NCN6010DTBR2 NCN6010DTBR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229877-NCN6010DTBR2 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: SIM Card Interface Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Part Status: Obsolete(EOL) Family Name: NCN6010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229877-NCN6010DTBR2 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: SIM Card Interface Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Part Status: Obsolete(EOL) Family Name: NCN6010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NCN6010DTBR2 - 1229877-NCN6010DTBR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NCN6010DTBR2
1229877-NCN6010DTBR2
Logic - Logic - Translators, Level Shifters - NCN6010DTBR2 1229877-NCN6010DTBR2
Manufacturer: ON Semiconductor Win Source Part Number: 1229877-NCN6010DTBR2 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: SIM Card Interface Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 2.7V ~ 3.6V Voltage - VCCB: 4.5V ~ 5.5V Part Status: Obsolete(EOL) Family Name: NCN6010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229877-NCN6010DTBR2
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: SIM Card Interface
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 2.7V ~ 3.6V
Voltage - VCCB: 4.5V ~ 5.5V
Part Status: Obsolete(EOL)
Family Name: NCN6010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): NCN6010DTB; NCN6024DTBR2G; NCN8024DTBR2G;
Introduction Date: April 09, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1229877-NCN6010DTBR2
Product Name Logic - Logic - Translators, Level Shifters - NCN6010DTBR2
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HCT4094DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
6 suppliers
Logic - Shift Registers - 74HC4094DB-Q100118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details