onsemi Interface - Interface - Specialized - NCN6000DTBG NCN6000DTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886846-NCN6000DTBG Features: ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCN6000 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886846-NCN6000DTBG Features: ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCN6000 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCN6000DTBG is a compact integrated circuit designed for smart card interface applications, fully compliant with ISO7816-3 and EMV standards. It supports a wide battery supply voltage range from 2.7 V to 6.0 V and features a programmable CRD_VCC supply, accommodating both 3.0 V and 5.0 V card operations. The device includes a built-in DC-DC converter that requires only a single external inductor for efficient power conversion, enhancing battery life due to its low quiescent current. Key functionalities include full control of the power-up and power-down sequences, a programmable card clock generator, and built-in chip select logic for parallel coupling of multiple couplers. The NCN6000DTBG also offers robust ESD protection on card pins, fault monitoring capabilities, and programmable card detection. Typical applications include e-commerce interfaces, ATM smart cards, and pay TV systems, making it suitable for low-cost, low-power projects requiring reliable smart card communication.

Datasheet Summary
Powered by GS/AI

The NCN6000DTBG is a compact integrated circuit designed for smart card interface applications, fully compliant with ISO7816-3 and EMV standards. It supports a wide battery supply voltage range from 2.7 V to 6.0 V and features a programmable CRD_VCC supply, accommodating both 3.0 V and 5.0 V card operations. The device includes a built-in DC-DC converter that requires only a single external inductor for efficient power conversion, enhancing battery life due to its low quiescent current. Key functionalities include full control of the power-up and power-down sequences, a programmable card clock generator, and built-in chip select logic for parallel coupling of multiple couplers. The NCN6000DTBG also offers robust ESD protection on card pins, fault monitoring capabilities, and programmable card detection. Typical applications include e-commerce interfaces, ATM smart cards, and pay TV systems, making it suitable for low-cost, low-power projects requiring reliable smart card communication.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NCN6000DTBG - 886846-NCN6000DTBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NCN6000DTBG
886846-NCN6000DTBG
Interface - Interface - Specialized - NCN6000DTBG 886846-NCN6000DTBG
Manufacturer: ON Semiconductor Win Source Part Number: 886846-NCN6000DTBG Features: ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCN6000 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886846-NCN6000DTBG
Features: ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCN6000
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized - NCN6000DTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN6000DTBG
Specialized NCN6000DTBG
ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP

ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP

Buy Now Datasheet
Interface - Specialized - NCN6000DTBG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NCN6000DTBG
Interface - Specialized NCN6000DTBG
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN6000DTBG
Integrated Circuits (ICs) - Interface - Specialized NCN6000DTBG
IC INTERFACE SPECIALIZED 20TSSOP

IC INTERFACE SPECIALIZED 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 886846-NCN6000DTBG NCN6000DTBG NCN6000DTBG NCN6000DTBG
Product Name Interface - Interface - Specialized - NCN6000DTBG Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details