onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCN5150DR2G NCN5150DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081845-NCN5150DR2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: M-Bus Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: NCN5150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.1 V to 3.6 V Alternative Parts (Cross-Reference): NCN5150DG; Introduction Date: October 17, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081845-NCN5150DR2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: M-Bus Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: NCN5150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.1 V to 3.6 V Alternative Parts (Cross-Reference): NCN5150DG; Introduction Date: October 17, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCN5150DR2G - 1081845-NCN5150DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCN5150DR2G
1081845-NCN5150DR2G
Interface - Interface - Drivers, Receivers, Transceivers - NCN5150DR2G 1081845-NCN5150DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081845-NCN5150DR2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: M-Bus Number of Drivers/Receivers: 1/1 Duplex: Half Family Name: NCN5150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.1 V to 3.6 V Alternative Parts (Cross-Reference): NCN5150DG; Introduction Date: October 17, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1081845-NCN5150DR2G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: M-Bus
Number of Drivers/Receivers: 1/1
Duplex: Half
Family Name: NCN5150
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.1 V to 3.6 V
Alternative Parts (Cross-Reference): NCN5150DG;
Introduction Date: October 17, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCN5150DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCN5150DR2G
Drivers, Receivers, Transceivers NCN5150DR2G
1/1 Transceiver Half M-Bus 16-SOIC

1/1 Transceiver Half M-Bus 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1081845-NCN5150DR2G NCN5150DR2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCN5150DR2G Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details