onsemi Integrated Circuits (ICs) - Interface - Specialized NCN4557MTG

Description
Win Source Part Number: 1021365-NCN4557MTG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Smart Card Standard Package: 123 Mounting: SMD (SMT) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCN4557MTG-ON,O NSONSNCN4557MTG Base Product Number: NCN4557 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1021365-NCN4557MTG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Smart Card Standard Package: 123 Mounting: SMD (SMT) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCN4557MTG-ON,O NSONSNCN4557MTG Base Product Number: NCN4557 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1021365-NCN4557MTG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1021365-NCN4557MTG
Integrated Circuits (ICs) - Interface - Specialized 1021365-NCN4557MTG
Win Source Part Number: 1021365-NCN4557MTG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Smart Card Standard Package: 123 Mounting: SMD (SMT) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCN4557MTG-ON,O NSONSNCN4557MTG Base Product Number: NCN4557 Product Status: Obsolete

Win Source Part Number: 1021365-NCN4557MTG
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Smart Card
Standard Package: 123
Mounting: SMD (SMT)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCN4557MTG-ON,ONSONSNCN4557MTG
Base Product Number: NCN4557
Product Status: Obsolete

Buy Now Datasheet
Specialized - NCN4557MTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NCN4557MTG
Specialized NCN4557MTG
Smart Card Interface 16-QFN (3x3)

Smart Card Interface 16-QFN (3x3)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NCN4557MTG
Integrated Circuits (ICs) - Interface - Specialized NCN4557MTG
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1021365-NCN4557MTG NCN4557MTG NCN4557MTG
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details