onsemi Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL35076AADR2G

Description
Manufacturer: onsemi Win Source Part Number: 1320298-NCL35076AADR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Controller Applications: LED Lighting Standard Package: 3,000 Mounting: Surface Mount Current - Output / Channel: 800mA Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Max): 30V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCL35076AADR2GTR ,488-NCL35076AADR2GC T,488-NCL35076AADR2G DKR Base Product Number: NCL35076 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320298-NCL35076AADR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Controller Applications: LED Lighting Standard Package: 3,000 Mounting: Surface Mount Current - Output / Channel: 800mA Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Max): 30V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCL35076AADR2GTR ,488-NCL35076AADR2GC T,488-NCL35076AADR2G DKR Base Product Number: NCL35076 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1320298-NCL35076AADR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1320298-NCL35076AADR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1320298-NCL35076AADR2G
Manufacturer: onsemi Win Source Part Number: 1320298-NCL35076AADR 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Controller Applications: LED Lighting Standard Package: 3,000 Mounting: Surface Mount Current - Output / Channel: 800mA Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Max): 30V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCL35076AADR2GTR ,488-NCL35076AADR2GC T,488-NCL35076AADR2G DKR Base Product Number: NCL35076 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320298-NCL35076AADR2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Controller
Applications: LED Lighting
Standard Package: 3,000
Mounting: Surface Mount
Current - Output / Channel: 800mA
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Max): 30V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCL35076AADR2GTR,488-NCL35076AADR2GCT,488-NCL35076AADR2GDKR
Base Product Number: NCL35076
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
800MA LED Driver IC
137-NCL35076AADR2G
800MA LED Driver IC 137-NCL35076AADR2G
IC LED DRVR CTRL PWM 800MA 8SOIC Product overview: NCL35076AADR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL35076AADR2G can be used for catalog matching and distributor lookup.

IC LED DRVR CTRL PWM 800MA 8SOIC Product overview: NCL35076AADR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL35076AADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 488-NCL35076AADR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC

Buy Now Datasheet
LED Drivers - 488-NCL35076AADR2GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC

Buy Now Datasheet
LED Drivers - 488-NCL35076AADR2GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 800mA 8-SOIC

Buy Now Datasheet
Led Driver, Buck, Soic-8 Nb Rohs Compliant Onsemi - 32AJ8378 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, Soic-8 Nb Rohs Compliant Onsemi
32AJ8378
Led Driver, Buck, Soic-8 Nb Rohs Compliant Onsemi 32AJ8378
LED DRIVER, BUCK, SOIC-8 NB ROHS COMPLIANT: YES

LED DRIVER, BUCK, SOIC-8 NB ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - LED Drivers - NCL35076AADR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL35076AADR2G
PMIC - LED Drivers NCL35076AADR2G
WIDE ANALOG DIMMING CCM BUCK CON

WIDE ANALOG DIMMING CCM BUCK CON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL35076AADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL35076AADR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL35076AADR2G
IC LED DRVR CTRL PWM 800MA 8SOIC

IC LED DRVR CTRL PWM 800MA 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1320298-NCL35076AADR2G 137-NCL35076AADR2G 488-NCL35076AADR2GDKR-ND 32AJ8378 NCL35076AADR2G NCL35076AADR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 800MA LED Driver IC LED Drivers Led Driver, Buck, Soic-8 Nb Rohs Compliant Onsemi PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR)
Input Voltage ? to 30 volts ? to 30 volts ? to 30 volts
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6267KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers
24A LED Driver IC - 137-BTS5562E - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 5 #
Package Type Reel - TR
View Details
2 suppliers
LED Drivers - 1532975 - RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Tsop
Features RoHS Compliant
View Details
9 suppliers
LED Driver ICs - 7704699P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details