Power Factor Corrected Quasi-Resonant Primary Side Current-Mode Controller for LED Lighting with thermal foldback DSS On, 1.5 µs ZCD Blanking, 2500-REEL Product overview: NCL30388A1DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30388A1DR2G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Yes Dimming 4.7mA 7-SOIC
LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Yes Dimming 4.7mA 7-SOIC
Win Source Part Number: 1357367-NCL30388A1DR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: DC DC Controller
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Last Time Buy
Frequency: 150kHz
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOIC
Base Product Number: NCL30388
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: LED Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 8.2V
Voltage - Supply (Max): 30V
Voltage - Output: 14V
Current - Output / Channel: 4.7mA
Dimming: Yes
LED Lighting Drivers PFC QUASI-RESON MODE CONT
PFC QUASI-RESONANT PRIMAR
IC LED DRVR CTRL DIM 4.7MA 7SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCL30388A1DR2G | 488-NCL30388A1DR2GTR-ND | 1357367-NCL30388A1DR2G | NCL30388A1DR2G | NCL30388A1DR2G | NCL30388A1DR2G |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.2 to 30 volts | 8.2 to 30 volts | ||||
| Output Voltage | 14 volts | 14 volts | ||||
| Output Current | 4.7 milliamps | 4.7 milliamps |