LED Driver, Power Factor Corrected Quasi-Resonant Primary Side Current Mode Controller with auto-recoverable protection, 3000-REEL Product overview: NCL30288BSNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30288BSNT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928770-NCL30288BSNT1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) - Dimming - 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCL30288
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCL30288BSNT1GOSTR, NCL30288BSNT1GOSDKR,
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 6-TSOP
IC LED DRIVER OFFL 6TSOP
LED DRIVER, BUCK-BOOST, TSOP-6; Device Topology:Buck-Boost,
LED Lighting Drivers HIGH PF PWM PRIMARY SIDE
LED DRIVER ACDC OFFL 6TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCL30288BSNT1G | 928770-NCL30288BSNT1G | NCL30288BSNT1GOSTR-ND | NCL30288BSNT1G | 13AC0548 | NCL30288BSNT1G | NCL30288BSNT1G |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - NCL30288BSNT1G | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck-Boost, Tsop-6; Device Topology Onsemi | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |