onsemi PMIC - PMIC - LED Drivers - NCL30105DR2G NCL30105DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229862-NCL30105DR2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229862-NCL30105DR2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - NCL30105DR2G - 1229862-NCL30105DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCL30105DR2G
1229862-NCL30105DR2G
PMIC - PMIC - LED Drivers - NCL30105DR2G 1229862-NCL30105DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229862-NCL30105DR2G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229862-NCL30105DR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Buck 500kHz 3.6V SOIC LED Driver IC
137-NCL30105DR2G
Buck 500kHz 3.6V SOIC LED Driver IC 137-NCL30105DR2G
LED Driver, Buck Controller, 500kHz, SOIC-8, 1.8-3.6V Product overview: NCL30105DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500kHz, 3.6V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 500kHz, 3.6V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30105DR2G can be used for catalog matching and distributor lookup.

LED Driver, Buck Controller, 500kHz, SOIC-8, 1.8-3.6V Product overview: NCL30105DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 500kHz, 3.6V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 500kHz, 3.6V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30105DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - NCL30105DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Analog, PWM Dimming 8-SOIC

LED Driver IC 1 Output Linear Analog, PWM Dimming 8-SOIC

Buy Now Datasheet
LED Drivers - NCL30105DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear Analog, PWM Dimming 8-SOIC

LED Driver IC 1 Output Linear Analog, PWM Dimming 8-SOIC

Buy Now Datasheet
PMIC - LED Drivers - NCL30105DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30105DR2G
PMIC - LED Drivers NCL30105DR2G
IC LED DRIVER LINEAR DIM 8SOIC

IC LED DRIVER LINEAR DIM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30105DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30105DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30105DR2G
IC LED DRIVER LINEAR PWM 8SOIC

IC LED DRIVER LINEAR PWM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1229862-NCL30105DR2G 137-NCL30105DR2G NCL30105DR2GOSCT-ND NCL30105DR2G NCL30105DR2G
Product Name PMIC - PMIC - LED Drivers - NCL30105DR2G Buck 500kHz 3.6V SOIC LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear LED Driver IC - BCR 430U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 100 milliamps
Output Power 0.6000 watts
View Details
PMIC - PMIC - LED Drivers - CAT32TDI-T3 - 914729-CAT32TDI-T3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type TSOT-23-6
View Details
2 suppliers
LED Driver ICs - 2467416P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details