Rochester Electronics PMIC - PMIC - LED Drivers - A6272KLPTR-T A6272KLPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859037-A6272KLPTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: 150°C (TJ) Features: LED Driver IC 2 Output Linear - PWM Dimming - 16-eTSSOP-EP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859037-A6272KLPTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: 150°C (TJ) Features: LED Driver IC 2 Output Linear - PWM Dimming - 16-eTSSOP-EP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A6272KLPTR-T - 859037-A6272KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6272KLPTR-T
859037-A6272KLPTR-T
PMIC - PMIC - LED Drivers - A6272KLPTR-T 859037-A6272KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859037-A6272KLPTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: 150°C (TJ) Features: LED Driver IC 2 Output Linear - PWM Dimming - 16-eTSSOP-EP Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-eTSSOP-EP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859037-A6272KLPTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: 150°C (TJ)
Features: LED Driver IC 2 Output Linear - PWM Dimming - 16-eTSSOP-EP
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-eTSSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 859037-A6272KLPTR-T
Product Name PMIC - PMIC - LED Drivers - A6272KLPTR-T
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2142-1EP - TLD2142-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 15 to 240 milliamps
Number of Channels 1 #
View Details
LM3401 Hysteretic PFET Controller for High Power LED Drive - LM3401MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 35 volts
View Details
6 suppliers