LED Driver IC 1 Output AC DC Offline Switcher Flyback Multi-Step Dimming 8-MSOP
LED Lighting Drivers Step-Dimm Quasi-Res I-Mode Cntlr
LED DRIVER, CONSTANT CURRENT, PWM, MICRO SMD-8, FULL REEL; Device Topology:Constant Current; Input Voltage Min:16V; Input Voltage Max:20V; Output Voltage Max:300V; Output Current Max:3A; Switching Frequency:150kHz; IC Mounting:SMD RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, PWM, MICRO SMD-8; Device Topology:Constant Current; Input Voltage Min:16V; Input Voltage Max:20V; Output Voltage Max:300V; Output Current Max:3A; Switching Frequency:150kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
IC LED DRV OFFL MULTI-STEP 8MSOP
IC LED DRIVER OFFL DIM 8MICRO
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCL30083ADMR2GOSTR-ND | NCL30083ADMR2G | 72W2164 | NCL30083ADMR2G | NCL30083ADMR2G |
| Product Name | LED Drivers | LED Lighting Drivers | Led Driver, Constant Current, Pwm, Micro Smd-8, Full Reel; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8.8 to 28 volts | 16 to 20 volts | 8.8 to 28 volts | ||
| Features | RoHS Compliant | RoHS Compliant |