The NCL30082BDR2G is a PWM current mode controller designed for isolated flyback and non-isolated constant current topologies in LED lighting applications. It operates in a quasi-resonant mode, which enhances efficiency by allowing precise regulation of LED current from the primary side, eliminating the need for secondary feedback circuitry and optocouplers. The device integrates a range of safety features, including overvoltage protection, thermal shutdown, and short circuit protection, which simplify design and enhance reliability. This controller supports both analog and digital dimming, with a low start-up current of 13 µA typical. It can source 300 mA and sink 500 mA, making it suitable for various LED applications. The NCL30082BDR2G operates over a wide temperature range of -40 to +125°C and is available in a Pb-Free, Halide-Free package. Its robust design and high integration level make it a compelling choice for engineers looking to implement efficient LED driver solutions.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081838-NCL30082BDR2
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 8.8V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming 8-SOIC
Dimmable Quasi-Resonant Primary Side Current Mode Controller for LED Lighting with thermal foldback, SOIC-8 Narrow Body, 2500-REEL Product overview: NCL30082BDR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082BDR2G can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE DIM 8SOIC
LED DRIVER, CONST CURRENT/FLYBACK, SOIC; Device Topology:Constant Current, Flyback; Input Voltage Min:8.2V; Input Voltage Max:20V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:-; No. of Outputs:1Outputs RoHS Compliant: Yes
IC LED DRIVER OFFL PWM 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1081838-NCL30082BDR2G | 488-NCL30082BDR2GTR-ND | 137-NCL30082BDR2G | NCL30082BDR2G | 28X7949 | NCL30082BDR2G |
| Product Name | PMIC - PMIC - LED Drivers - NCL30082BDR2G | LED Drivers | SOIC LED Driver IC | PMIC - LED Drivers | Led Driver, Const Current/flyback, Soic; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8.8 volts | 8.8 to 20 volts | 8.2 to 20 volts | 8.8 to 20 volts | ||
| Package Type | 8-SOIC |