Skyworks Solutions, Inc. PMIC - PMIC - LED Drivers - AAT2823AIBK-T1 AAT2823AIBK-T1

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 800659-AAT2823AIBK-T 1 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Backlight Voltage - Output: 14.5V Frequency: 1.3MHz Current - Output / Channel: 50mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Dimming: PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 800659-AAT2823AIBK-T 1 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Backlight Voltage - Output: 14.5V Frequency: 1.3MHz Current - Output / Channel: 50mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Dimming: PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AAT2823AIBK-T1 - 800659-AAT2823AIBK-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT2823AIBK-T1
800659-AAT2823AIBK-T1
PMIC - PMIC - LED Drivers - AAT2823AIBK-T1 800659-AAT2823AIBK-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 800659-AAT2823AIBK-T 1 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Backlight Voltage - Output: 14.5V Frequency: 1.3MHz Current - Output / Channel: 50mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Dimming: PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 800659-AAT2823AIBK-T1
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Backlight
Voltage - Output: 14.5V
Frequency: 1.3MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Dimming: PWM
Voltage - Supply (Min): 2.5V
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V

Buy Now
Singapore, Singapore
50MA LED Driver IC
137-AAT2823AIBK-T1
50MA LED Driver IC 137-AAT2823AIBK-T1
IC LED DRV RGLTR PWM 50MA 24TQFN Product overview: AAT2823AIBK-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2823AIBK-T1 can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 50MA 24TQFN Product overview: AAT2823AIBK-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2823AIBK-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - AAT2823AIBK-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT2823AIBK-T1
PMIC - LED Drivers AAT2823AIBK-T1
IC TFT-LCD DC-DC CONV 24TQFN

IC TFT-LCD DC-DC CONV 24TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AAT2823AIBK-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AAT2823AIBK-T1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AAT2823AIBK-T1
IC LED DRV RGLTR PWM 50MA 24TQFN

IC LED DRV RGLTR PWM 50MA 24TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 800659-AAT2823AIBK-T1 137-AAT2823AIBK-T1 AAT2823AIBK-T1 AAT2823AIBK-T1
Product Name PMIC - PMIC - LED Drivers - AAT2823AIBK-T1 50MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Output Voltage 14.5 volts
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7515310P - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
46V 3A 2MHz QFN LED Driver IC - 137-A6210GEUTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 46 volts
Number of Channels 1 #
View Details
6 suppliers
LED Drivers - AHK1421ICA-T1J-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 31 milliamps
View Details
3 suppliers
PMIC - LED Drivers - LM3502SQ-16/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 400 milliamps
View Details