LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming 8-MSOP
LED Driver IC, Quasi-Resonant, Current Mode, Analog/PWM Dimming, MSOP Product overview: NCL30082BDMR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082BDMR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 131672-NCL30082BDMR2
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-Micro
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 8.8V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
LED Lighting Drivers Dimmable Quasi-Res I-Mode Cntlr
IC LED DRIVER OFFLINE DIM 8MICRO
IC LED DRIVER OFFL PWM 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCL30082BDMR2GOSTR-ND | 137-NCL30082BDMR2G | 131672-NCL30082BDMR2G | NCL30082BDMR2G | NCL30082BDMR2G | NCL30082BDMR2G |
| Product Name | LED Drivers | MSOP LED Driver IC | PMIC - PMIC - LED Drivers - NCL30082BDMR2G | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.8 to 20 volts | 8.8 volts | 8.8 to 20 volts | |||
| Features | RoHS Compliant | |||||
| Output Voltage | 2.65 volts |