Rochester Electronics PMIC - PMIC - LED Drivers - CAT9552YI-T2 CAT9552YI-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914773-CAT9552YI-T2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - - Dimming 25mA 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914773-CAT9552YI-T2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - - Dimming 25mA 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT9552YI-T2 - 914773-CAT9552YI-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT9552YI-T2
914773-CAT9552YI-T2
PMIC - PMIC - LED Drivers - CAT9552YI-T2 914773-CAT9552YI-T2
Manufacturer: ON Semiconductor Win Source Part Number: 914773-CAT9552YI-T2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear - - Dimming 25mA 24-SOIC Package: Bulk Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 914773-CAT9552YI-T2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear - - Dimming 25mA 24-SOIC
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - CAT9552YI-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT9552YI-T2
PMIC - LED Drivers CAT9552YI-T2
16-CHANNEL I2C-BUS LED DRIVER

16-CHANNEL I2C-BUS LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 914773-CAT9552YI-T2 CAT9552YI-T2
Product Name PMIC - PMIC - LED Drivers - CAT9552YI-T2 PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5609MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
350MA LED Driver IC - 137-ILD2035E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 8 to 22 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
250MA LED Driver IC - 137-NCR321ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers