onsemi SOIC LED Driver IC NCL30082B1DR2G

Description
Dimmable Quasi-Resonant Primary Side Current Mode Controller for LED Lighting with thermal foldback, SOIC-8 Narrow Body, 2500-REEL Product overview: NCL30082B1DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082B1DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dimmable Quasi-Resonant Primary Side Current Mode Controller for LED Lighting with thermal foldback, SOIC-8 Narrow Body, 2500-REEL Product overview: NCL30082B1DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082B1DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC LED Driver IC
137-NCL30082B1DR2G
SOIC LED Driver IC 137-NCL30082B1DR2G
Dimmable Quasi-Resonant Primary Side Current Mode Controller for LED Lighting with thermal foldback, SOIC-8 Narrow Body, 2500-REEL Product overview: NCL30082B1DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082B1DR2G can be used for catalog matching and distributor lookup.

Dimmable Quasi-Resonant Primary Side Current Mode Controller for LED Lighting with thermal foldback, SOIC-8 Narrow Body, 2500-REEL Product overview: NCL30082B1DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30082B1DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - NCL30082B1DR2G-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Analog, PWM Dimming 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - NCL30082B1DR2G - 1081837-NCL30082B1DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCL30082B1DR2G
1081837-NCL30082B1DR2G
PMIC - PMIC - LED Drivers - NCL30082B1DR2G 1081837-NCL30082B1DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081837-NCL30082B1DR 2G Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Topology: Flyback Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 20V Operating Input Voltage(Min): 8.8V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081837-NCL30082B1DR2G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 8.8V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCL30082B1DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCL30082B1DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCL30082B1DR2G
IC LED DRIVER OFFL PWM 8SOIC

IC LED DRIVER OFFL PWM 8SOIC

Supplier's Site
PMIC - LED Drivers - NCL30082B1DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCL30082B1DR2G
PMIC - LED Drivers NCL30082B1DR2G
IC LED DRIVER OFFLINE DIM 8SOIC

IC LED DRIVER OFFLINE DIM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-NCL30082B1DR2G NCL30082B1DR2G-ND 1081837-NCL30082B1DR2G NCL30082B1DR2G NCL30082B1DR2G
Product Name SOIC LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - NCL30082B1DR2G Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 8.8 to 20 volts 8.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1905961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type TDFN
View Details
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
PMIC - LED Drivers - LM3404MAX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-C408TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers