Allegro MicroSystems Inc. LED Driver IC A8500EECTR-T

Description
Liquid Crystal Driver, 8-Segment, 4 X 4 MM, LEAD FREE, MO-220WGGE, MLP-26 Product overview: A8500EECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8500EECTR-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Liquid Crystal Driver, 8-Segment, 4 X 4 MM, LEAD FREE, MO-220WGGE, MLP-26 Product overview: A8500EECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8500EECTR-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A8500EECTR-T is a flexible WLED/RGB backlight driver designed for medium-sized LCD applications. It features a boost converter capable of delivering output voltages up to 47 V and supports driving up to 96 LEDs with a maximum current of 25 mA per channel. The device allows for active current sharing between LED strings, ensuring a typical current matching of ±1.5% and accuracy of ±1.2%. Dimming options include LED duty cycle control via a PWM pin, DC current adjustment through serial programming, and external PWM signals. The A8500 incorporates several protection features such as open LED disconnect, boost current limit, thermal shutdown, and adjustable overvoltage protection. It is housed in a compact 26-pin QFN/MLP package measuring 4 mm x 4 mm and is suitable for applications including thin notebook displays, LCD TVs, RGB backlighting, GPS systems, and portable DVD players. However, it is important to note that this product has been discontinued as of September 30, 2024, and should not be purchased for new design applications.

Datasheet Summary
Powered by GS/AI

The A8500EECTR-T is a flexible WLED/RGB backlight driver designed for medium-sized LCD applications. It features a boost converter capable of delivering output voltages up to 47 V and supports driving up to 96 LEDs with a maximum current of 25 mA per channel. The device allows for active current sharing between LED strings, ensuring a typical current matching of ±1.5% and accuracy of ±1.2%. Dimming options include LED duty cycle control via a PWM pin, DC current adjustment through serial programming, and external PWM signals. The A8500 incorporates several protection features such as open LED disconnect, boost current limit, thermal shutdown, and adjustable overvoltage protection. It is housed in a compact 26-pin QFN/MLP package measuring 4 mm x 4 mm and is suitable for applications including thin notebook displays, LCD TVs, RGB backlighting, GPS systems, and portable DVD players. However, it is important to note that this product has been discontinued as of September 30, 2024, and should not be purchased for new design applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-A8500EECTR-T
LED Driver IC 137-A8500EECTR-T
Liquid Crystal Driver, 8-Segment, 4 X 4 MM, LEAD FREE, MO-220WGGE, MLP-26 Product overview: A8500EECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8500EECTR-T can be used for catalog matching and distributor lookup.

Liquid Crystal Driver, 8-Segment, 4 X 4 MM, LEAD FREE, MO-220WGGE, MLP-26 Product overview: A8500EECTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8500EECTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A8500EECTR-T - 007741-A8500EECTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8500EECTR-T
007741-A8500EECTR-T
PMIC - PMIC - LED Drivers - A8500EECTR-T 007741-A8500EECTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007741-A8500EECTR-T Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: Analog, Multi-Step, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 26-QFN/MLP (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.2V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007741-A8500EECTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: Analog, Multi-Step, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 26-QFN/MLP (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.2V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 620-1204-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1204-2-ND
LED Drivers 620-1204-2-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) Analog, Multi-Step, PWM Dimming 25mA 26-QFN/MLP (4x4)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) Analog, Multi-Step, PWM Dimming 25mA 26-QFN/MLP (4x4)

Buy Now Datasheet
PMIC - LED Drivers - A8500EECTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8500EECTR-T
PMIC - LED Drivers A8500EECTR-T
IC LED DRVR RGLTR DIM 25MA 26QFN

IC LED DRVR RGLTR DIM 25MA 26QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8500EECTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8500EECTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8500EECTR-T
IC LED DRVR RGLTR PWM 25MA 26QFN

IC LED DRVR RGLTR PWM 25MA 26QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-A8500EECTR-T 007741-A8500EECTR-T 620-1204-2-ND A8500EECTR-T A8500EECTR-T
Product Name LED Driver IC PMIC - PMIC - LED Drivers - A8500EECTR-T LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 28 volts
Number of Channels 8 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.2 volts 4.2 to 5.5 volts 4.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC LED Driver IC - XDPL8210 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current; Dimmable; Programmable
Package Type PG-DSO-8
View Details