QR Primary Side Current-Mode LED Driver IC, TSOP, 16-20V, 500mA Product overview: NCL30080ASNT1G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20V, 500mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCL30080ASNT1G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 6-TSOP
Manufacturer: onsemi
Win Source Part Number: 1320300-NCL30080ASNT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: AC DC Offline Switcher
Standard Package: 3,000
Mounting: Surface Mount
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Voltage - Supply (Min): 8.8V
Voltage - Supply (Max): 28V
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCL30080ASNT1G-
Base Product Number: NCL30080
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC LED DRIVER OFFLINE 6TSOP
IC LED DRIVER OFFL 6TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCL30080ASNT1G | NCL30080ASNT1GOSTR-ND | 1320300-NCL30080ASNT1G | NCL30080ASNT1G | NCL30080ASNT1G |
| Product Name | 20V 500mA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Number of Channels | 1 # |